REB Storage Systems International MECO Tandem Heavy Duty 4 - Wheel Drum Truck. MEC2711

Description
MECO Tandem Heavy Duty 4 - Wheel Drum Truck. One man handles full drum...1000 lb capacity...Welded structural steel. Truck stands upright both loaded and unloaded. Will accommodate drums 28" to 40" high. 1" diameter handle provides control and leverage. 1 1/4" diameter frame. 2" x 10" wheels (select type). Unique chime hook assembly accepts both steel and fiber drums. Entire hook assembly is replaceable. FOB - Shipping Point.
Description
MECO Tandem Heavy Duty 4 - Wheel Drum Truck. One man handles full drum...1000 lb capacity...Welded structural steel. Truck stands upright both loaded and unloaded. Will accommodate drums 28" to 40" high. 1" diameter handle provides control and leverage. 1 1/4" diameter frame. 2" x 10" wheels (select type). Unique chime hook assembly accepts both steel and fiber drums. Entire hook assembly is replaceable. FOB - Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
MECO Tandem Heavy Duty 4 - Wheel Drum Truck. - MEC2711 - REB Storage Systems International
Chicago, IL, USA
MECO Tandem Heavy Duty 4 - Wheel Drum Truck.
MEC2711
MECO Tandem Heavy Duty 4 - Wheel Drum Truck. MEC2711
MECO Tandem Heavy Duty 4 - Wheel Drum Truck. One man handles full drum...1000 lb capacity...Welded structural steel. Truck stands upright both loaded and unloaded. Will accommodate drums 28" to 40" high. 1" diameter handle provides control and leverage. 1 1/4" diameter frame. 2" x 10" wheels (select type). Unique chime hook assembly accepts both steel and fiber drums. Entire hook assembly is replaceable. FOB - Shipping Point.

MECO Tandem Heavy Duty 4 - Wheel Drum Truck.
One man handles full drum...1000 lb capacity...Welded structural steel.
Truck stands upright both loaded and unloaded. Will accommodate drums 28" to 40" high. 1" diameter handle provides control and leverage. 1 1/4" diameter frame. 2" x 10" wheels (select type). Unique chime hook assembly accepts both steel and fiber drums. Entire hook assembly is replaceable.
FOB - Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Material Handling Carts and Trucks
Product Number MEC2711
Product Name MECO Tandem Heavy Duty 4 - Wheel Drum Truck.
Cart / Truck Type Drum Cart
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Dollies - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv01-22682 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details