REB Storage Systems International CHEM-TAINER Plastic Utility Trucks CHE403

Description
CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point
Description
CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point

Suppliers

Company
Product
Description
Supplier Links
CHEM-TAINER Plastic Utility Trucks - CHE403 - REB Storage Systems International
Chicago, IL, USA
CHEM-TAINER Plastic Utility Trucks
CHE403
CHEM-TAINER Plastic Utility Trucks CHE403
CHEM-TAINER Plastic Utility Trucks Capacities to 600 lbs. Strong, versatile, mobile These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point

CHEM-TAINER Plastic Utility Trucks

  • Capacities to 600 lbs.
  • Strong, versatile, mobile

    These general purpose mobile containers are one-piece molded of high density polyethylene. The truck body, which has an approximate 1/8" wall thickness is mounted on a strong plywood base with four rubber tire casters ( 2 swivel/2 rigid ) in a corner mount pattern. Colors: Red, Blue, Green or Brown. FOB-Shipping Point

Technical Specifications

  REB Storage Systems International
Product Category Material Handling Carts and Trucks
Product Number CHE403
Product Name CHEM-TAINER Plastic Utility Trucks
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Pallet Trucks - 2542640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 4000 lbs (1814 kg)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details