REAN XLR Connectors RT4MP

Description
Re-An Products RT4MC-B XLR Connector
Request a Quote Datasheet
Description
Re-An Products RT4MC-B XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 6949392 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6949392
XLR Connectors 6949392
Re-An Products RT4MC-B XLR Connector

Re-An Products RT4MC-B XLR Connector

Supplier's Site
Connector, Xlr, Plug, 4 Position; No. Of Contacts Rean - 68R1763 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 4 Position; No. Of Contacts Rean
68R1763
Connector, Xlr, Plug, 4 Position; No. Of Contacts Rean 68R1763
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:TINY xlr Series; Connector Type:XLR RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:TINY xlr Series; Connector Type:XLR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6949392 68R1763
Product Name XLR Connectors Connector, Xlr, Plug, 4 Position; No. Of Contacts Rean
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details