REAN XLR Connectors RT4FC-B

Description
Re-An Products RT4FC-B XLR Connector
Request a Quote Datasheet
Description
Re-An Products RT4FC-B XLR Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
XLR Connectors - 6949380 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6949380
XLR Connectors 6949380
Re-An Products RT4FC-B XLR Connector

Re-An Products RT4FC-B XLR Connector

Supplier's Site
Connector, Xlr, Jack, 4 Position; No. Of Contacts Rean - 15R4831 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Rean
15R4831
Connector, Xlr, Jack, 4 Position; No. Of Contacts Rean 15R4831
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:TINY xlr Series; Connector Colour:BlackRoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:TINY xlr Series; Connector Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean - 78R9016 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean
78R9016
Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean 78R9016
XLR Audio Connector, Jack, 4, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 4, Cable Mount, Metal Body, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6949380 15R4831 78R9016
Product Name XLR Connectors Connector, Xlr, Jack, 4 Position; No. Of Contacts Rean Xlr Audio Connector, Jack, 4, Cable Mount, Metal Body, Gold Plated Contacts Rohs Compliant Rean
Connector Type Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products