REAN Connectors Unreviewed NYS352

Description
RCA PHONO PLUG, LARGE SHIELDED
Request a Quote Datasheet
Description
RCA PHONO PLUG, LARGE SHIELDED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NYS352 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NYS352
Connectors Unreviewed NYS352
RCA PHONO PLUG, LARGE SHIELDED

RCA PHONO PLUG, LARGE SHIELDED

Buy Now
Connector, Rca/phono, Plug; No. Of Contacts Rean - 66F9795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug; No. Of Contacts Rean
66F9795
Connector, Rca/phono, Plug; No. Of Contacts Rean 66F9795
CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG; No. of Contacts:-; Gender:Plug; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Connector Colour:-; External Diameter:-; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NYS352 66F9795
Product Name Connectors Unreviewed Connector, Rca/phono, Plug; No. Of Contacts Rean
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMB (F) St. Connector for RG316 Cable - ET-SBFS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details