REAN Connectors NYS231L

Description
PLUG 3.5MM STEREO - NICKE
Request a Quote Datasheet
Description
PLUG 3.5MM STEREO - NICKE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - NYS231L - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
NYS231L
Connectors NYS231L
PLUG 3.5MM STEREO - NICKE

PLUG 3.5MM STEREO - NICKE

Buy Now
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean - 13H6646 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean
13H6646
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean 13H6646
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NYS231L 13H6646
Product Name Connectors Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details