REAN Connectors Unreviewed NYS228

Description
3 COND.PHONE PLUG,SOLDER TERM.
Request a Quote Datasheet
Description
3 COND.PHONE PLUG,SOLDER TERM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NYS228 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NYS228
Connectors Unreviewed NYS228
3 COND.PHONE PLUG,SOLDER TERM.

3 COND.PHONE PLUG,SOLDER TERM.

Buy Now
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean - 52F7340 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean
52F7340
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean 52F7340
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:1/4"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Phone Audio Connector, Plug, 6.35 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Rean - 79R0679 - Newark, An Avnet Company
Chicago, IL, United States
Phone Audio Connector, Plug, 6.35 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Rean
79R0679
Phone Audio Connector, Plug, 6.35 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Rean 79R0679
Phone Audio Connector, Plug, 6.35 mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Phone Audio Connector, Plug, 6.35 mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number NYS228 52F7340 79R0679
Product Name Connectors Unreviewed Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Rean Phone Audio Connector, Plug, 6.35 Mm, 3, Cable Mount, Metal Body, Nickel Plated Contacts Rohs Compliant Rean
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details