REAN No. Of Contacts Rean NYS2202

Description
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Product Range:
Description
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Product Range:

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Rean - 05H6151 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Rean
05H6151
No. Of Contacts Rean 05H6151
No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Product Range:

No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Brass Body; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05H6151
Product Name No. Of Contacts Rean
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Coaxial Adapters - NAQB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details