REAN 1/4 In Open Circuit Jack; No. Of Contacts Rean NYS212

Description
1/4 in Open Circuit Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:
Description
1/4 in Open Circuit Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:

Suppliers

Company
Product
Description
Supplier Links
1/4 In Open Circuit Jack; No. Of Contacts Rean - 05H6150 - Newark, An Avnet Company
Chicago, IL, United States
1/4 In Open Circuit Jack; No. Of Contacts Rean
05H6150
1/4 In Open Circuit Jack; No. Of Contacts Rean 05H6150
1/4 in Open Circuit Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:

1/4 in Open Circuit Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05H6150
Product Name 1/4 In Open Circuit Jack; No. Of Contacts Rean
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products