REAN Connectors Unreviewed NYS201

Description
Connectors Unreviewed
Request a Quote Datasheet
Description
Connectors Unreviewed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - NYS201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
NYS201
Connectors Unreviewed NYS201
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Rean - 66F9797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Rean
66F9797
Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Rean 66F9797
CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number NYS201 66F9797
Product Name Connectors Unreviewed Connector, Rca/phono, Plug, 2 Position; No. Of Contacts Rean
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products