REAN Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean NAHDMI-W-B

Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean - 15R4512 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean
15R4512
Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean 15R4512
CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes

CONNECTOR, HDMI, RECEPTACLE, 19 POSITION; No. of Contacts:19Contacts; Gender:Receptacle; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:-; Connector Type:HDMI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15R4512
Product Name Connector, Hdmi, Receptacle, 19 Position; No. Of Contacts Rean
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Alligator, Needle Cluster - 9349 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
N (F) St. Connector for HLF400/LMR400 Cable - ET-NFS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details