Realtek Semiconductor Corp. Electrical Parts - RTL8211DN-VB-GR RTL8211DN-VB-GR

Description
Manufacturer: Realtek Win Source Part Number: 741371-RTL8211DN-VB- GR Reference case: QFN Reference Date Code: 1501+ ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Realtek Win Source Part Number: 741371-RTL8211DN-VB- GR Reference case: QFN Reference Date Code: 1501+ ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RTL8211DN-VB-GR - 741371-RTL8211DN-VB-GR - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RTL8211DN-VB-GR
741371-RTL8211DN-VB-GR
Electrical Parts - RTL8211DN-VB-GR 741371-RTL8211DN-VB-GR
Manufacturer: Realtek Win Source Part Number: 741371-RTL8211DN-VB- GR Reference case: QFN Reference Date Code: 1501+ ECCN: EAR99 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Realtek
Win Source Part Number: 741371-RTL8211DN-VB-GR
Reference case: QFN
Reference Date Code: 1501+
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 741371-RTL8211DN-VB-GR
Product Name Electrical Parts - RTL8211DN-VB-GR
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details