Manufacturer: Realtek
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027577-RTD2662
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Min Operating Temperature: 0 °C
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1027577-RTD2662 |
| Product Name | OEM Parts - OEM Parts (O - R) - RTD2662 |