Real Tech, Inc. REAL UV254 PROBE MA-X SERIES

Description
Real Tech’s robust UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254nm and 550 nm wavelengths for measurement. The rugged titanium probe body is built to withstand harsh environments. Designed to meet the needs of many monitoring applications, the MA-X series offers multiple path length selections for the desired measurement range. FEATURES & BENEFITS Affordable real-time UV254 organics monitoring Dual wavelength probe uses patent-pending technology to provide superior measurement performance Robust submersible probe with titanium housing Operator friendly, low maintenance design Reagent free optical measurements Simple to install and operate
Datasheet
Description
Real Tech’s robust UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254nm and 550 nm wavelengths for measurement. The rugged titanium probe body is built to withstand harsh environments. Designed to meet the needs of many monitoring applications, the MA-X series offers multiple path length selections for the desired measurement range. FEATURES & BENEFITS Affordable real-time UV254 organics monitoring Dual wavelength probe uses patent-pending technology to provide superior measurement performance Robust submersible probe with titanium housing Operator friendly, low maintenance design Reagent free optical measurements Simple to install and operate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL UV254 PROBE - MA-X SERIES - Real Tech, Inc.
Whitby, Ontario, Canada
REAL UV254 PROBE
MA-X SERIES
REAL UV254 PROBE MA-X SERIES
Real Tech’s robust UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254nm and 550 nm wavelengths for measurement. The rugged titanium probe body is built to withstand harsh environments. Designed to meet the needs of many monitoring applications, the MA-X series offers multiple path length selections for the desired measurement range. FEATURES & BENEFITS Affordable real-time UV254 organics monitoring Dual wavelength probe uses patent-pending technology to provide superior measurement performance Robust submersible probe with titanium housing Operator friendly, low maintenance design Reagent free optical measurements Simple to install and operate

Real Tech’s robust UV254 submersible probe provides affordable real-time measurement of organic matter in water or wastewater. The probe with patent-pending technology for superior measurement performance utilizes light at the 254nm and 550 nm wavelengths for measurement. The rugged titanium probe body is built to withstand harsh environments. Designed to meet the needs of many monitoring applications, the MA-X series offers multiple path length selections for the desired measurement range.

FEATURES & BENEFITS

  • Affordable real-time UV254 organics monitoring
  • Dual wavelength probe uses patent-pending technology to provide superior measurement performance
  • Robust submersible probe with titanium housing
  • Operator friendly, low maintenance design
  • Reagent free optical measurements
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number MA-X SERIES
Product Name REAL UV254 PROBE
Response Time 10 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Tomato Index Colorimeter - CR-410T - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
UV Nitrate Monitor - AV455 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 100 mg/L
View Details
Colorimeter - PCE-CSM 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Response Time 2.6 seconds
Maximum wavelength of Light source 700 nm (7000 Å)
Local Interface Digital Front Panel
View Details
Oil-in-Water Monitor - FluoroCheck II - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Range, low 0.0 mg/L
Range, high 0.6464 mg/L
View Details