Real Tech, Inc. REAL FREE CHLORINE SENSOR FC1000L

Description
Real Tech’s free chlorine sensor provides rapid real-time measurement of free chlorine in water or wastewater. The sensor uses amperometric measurement technology to monitor free chlorine continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive output signal. Ideal for both water and wastewater treatment applications, the sensor is available in three measurement ranges. Amperometric sensor technology Real-time free chlorine measurement Built-in temperature compensation Range for wastewater to high purity applications Large electrolyte reservoir No reagents required
Datasheet
Description
Real Tech’s free chlorine sensor provides rapid real-time measurement of free chlorine in water or wastewater. The sensor uses amperometric measurement technology to monitor free chlorine continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive output signal. Ideal for both water and wastewater treatment applications, the sensor is available in three measurement ranges. Amperometric sensor technology Real-time free chlorine measurement Built-in temperature compensation Range for wastewater to high purity applications Large electrolyte reservoir No reagents required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
REAL FREE CHLORINE SENSOR - FC1000L - Real Tech, Inc.
Whitby, Ontario, Canada
REAL FREE CHLORINE SENSOR
FC1000L
REAL FREE CHLORINE SENSOR FC1000L
Real Tech’s free chlorine sensor provides rapid real-time measurement of free chlorine in water or wastewater. The sensor uses amperometric measurement technology to monitor free chlorine continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive output signal. Ideal for both water and wastewater treatment applications, the sensor is available in three measurement ranges. Amperometric sensor technology Real-time free chlorine measurement Built-in temperature compensation Range for wastewater to high purity applications Large electrolyte reservoir No reagents required

Real Tech’s free chlorine sensor provides rapid real-time measurement of free chlorine in water or wastewater. The sensor uses amperometric measurement technology to monitor free chlorine continuously without any additional reagents. The integrated automatic temperature compensation provides onboard compensation for changes in temperature to derive output signal. Ideal for both water and wastewater treatment applications, the sensor is available in three measurement ranges.


  • Amperometric sensor technology
  • Real-time free chlorine measurement
  • Built-in temperature compensation
  • Range for wastewater to high purity applications
  • Large electrolyte reservoir
  • No reagents required
Supplier's Site Datasheet

Technical Specifications

  Real Tech, Inc.
Product Category Water Quality Photometers and Colorimeters
Product Number FC1000L
Product Name REAL FREE CHLORINE SENSOR
Unlock Full Specs
to access all available technical data

Similar Products

Floating Oil Thickness Monitor - 4100-HCF - Arjay Engineering
Specs
Measured Parameter Total Petroleum Hydrocarbons
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
UviTec Nitrate Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 440 mg/L
View Details
Baking Contrast Meter - BC-10 Plus - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Response Time 1 seconds
Instrument Type Handheld; Portable
Local Interface Digital Front Panel
View Details
Colorimeter - PCE-CSM 8 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Instrument Type Handheld
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details