Real Tech’s robust Colour submersible probe provides affordable real-time measurement of colour changes in water or wastewater. The Colour ISO probe with patent-pending technology for superior measurement performance utilizes visible light at specific wavelengths to measure hues of yellow in the water in accordance to ISO 6271-2016-05. The rugged titanium probe body is built to withstand harsh environments. Designed to meet the needs of many monitoring applications, the CA-X series offers multiple path length selections for the desired measurement range.
FEATURES & BENEFITS
Affordable real-time colour monitoring
Multiple wavelength sensor uses patent-pending technology for superior measurement performance
Robust submersible probe with titanium housing
Operator friendly, low maintenance design
Reagent free optical measurements
In accordance to ISO 6271-2016-05
Simple to install and operate
Real Tech’s robust Colour submersible probe provides affordable real-time measurement of colour changes in water or wastewater. The Colour ISO probe with patent-pending technology for superior measurement performance utilizes visible light at specific wavelengths to measure hues of yellow in the water in accordance to ISO 6271-2016-05. The rugged titanium probe body is built to withstand harsh environments. Designed to meet the needs of many monitoring applications, the CA-X series offers multiple path length selections for the desired measurement range.
FEATURES & BENEFITS
- Affordable real-time colour monitoring
- Multiple wavelength sensor uses patent-pending technology for superior measurement performance
- Robust submersible probe with titanium housing
- Operator friendly, low maintenance design
- Reagent free optical measurements
- In accordance to ISO 6271-2016-05
- Simple to install and operate