Real Seal Company 80 A Durometer Polyester Polyurethane, Lower Modulus L-80

Description
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 A Durometer Polyester Polyurethane, Lower Modulus - L-80 - Real Seal Company
Escondido, CA, USA
80 A Durometer Polyester Polyurethane, Lower Modulus
L-80
80 A Durometer Polyester Polyurethane, Lower Modulus L-80
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Premiere Polyurethane Products

Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics.

Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Dynamic Seals
Product Number L-80
Product Name 80 A Durometer Polyester Polyurethane, Lower Modulus
Sealing Element or Lip Material (ASTM Abbreviation) Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Back Up Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Seal Type Oil / Grease Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polyetheretherketon (PEEK) Polytetrafluoroethylene (PTFE)
View Details
ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Rod Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
View Details
Seals - 2263750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.2756 inch (7 mm)
View Details