Real Seal Company 90 A Durometer Black Fluorocarbon F9001

Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 A Durometer Black Fluorocarbon - F9001 - Real Seal Company
Escondido, CA, USA
90 A Durometer Black Fluorocarbon
F9001
90 A Durometer Black Fluorocarbon F9001
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

O-Rings & Sealing Systems

With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - NSF - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number F9001
Product Name 90 A Durometer Black Fluorocarbon
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2488747-1 - TE Connectivity
Specs
Inside Diameter (ID) 0.6772 inch (17.2 mm)
View Details
Food & Drug Administration (FDA) O-Rings -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Available in all 'AS568A-' standard sizes (001-475); Available in all 'AS568A-' boss gasket sizes (901- and up); Available in British Standard metric sizes (e.g. 'BS'); Available in JIS standard sizes (e.g. G, P, S and V ); Custom
Outside Diameter (OD) 96 inch (2438 mm)
O-ring Hardness (Durometer) 40 durometer (optional feature); 50 durometer (optional feature); 55 durometer (optional feature); 60 durometer (optional feature); 65 durometer (optional feature); 70 durometer (optional feature); 75 durometer (optional feature); 80 durometer (optional feature)
View Details
ptfe encapsulated o rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Ethylene Propylene -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8640 inch (21.95 mm)
Outside Diameter (OD) 1 inch (25.4 mm)
View Details