Real Seal Company 60 A Durometer Red Silicone 8819

Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 A Durometer Red Silicone - 8819 - Real Seal Company
Escondido, CA, USA
60 A Durometer Red Silicone
8819
60 A Durometer Red Silicone 8819
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

O-Rings & Sealing Systems

With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - NSF - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number 8819
Product Name 60 A Durometer Red Silicone
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Perbunan Sealing O-Rings - 8112428 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.97 inch (50 mm)
Material Trade Name Perbunan
View Details
EMI O-Rings - 2488753-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.49 inch (37.8 mm)
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring #212 - 0.859
Specs
Inside Diameter (ID) 0.8590 inch (21.82 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details