Real Seal Company 60 A Durometer Black Nitrile 4160

Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 A Durometer Black Nitrile - 4160 - Real Seal Company
Escondido, CA, USA
60 A Durometer Black Nitrile
4160
60 A Durometer Black Nitrile 4160
O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry. Applications include but not limited to: Capacitors High End Water Applications - NSF - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

O-Rings & Sealing Systems

With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging applications and enhance product performance and integrity. With new challenges constantly coming in for industrial and consumer products, from environmental regulations to economic and performance demands, Real Seal products keep pace with the evolution of industry.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - NSF - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number 4160
Product Name 60 A Durometer Black Nitrile
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring for Corrugated Tubes - 8112808 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.5512 inch (14 mm)
Material Trade Name NBR 70
View Details
EMI O-Rings - 2430184-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.48 inch (37.5 mm)
View Details
O Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Ring #206 - 0.484
Specs
Inside Diameter (ID) 0.4840 inch (12.29 mm)
Cross-section 0.1390 inch (3.53 mm)
O-ring Hardness (Durometer) 75 durometer
View Details