Engineered Thermoset Rubber Components
Rubber has its own unique array of available materials and associated properties, and can be produced in almost any conceivable configuration, including bonding to metal components. Rubber materials possess some physical properties that are superior to many plastics, and can provide several advantages, including compression set resistance, thermal conductivity, and resistance to fluid swell. Rubber technology has evolved considerably in the last several years, and may provide competitive solutions.
Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.
Applications include but not limited to:
| Real Seal Company | |
|---|---|
| Product Category | Specialty Polymers and Resins |
| Product Number | 4038 |
| Product Name | 75 A Shore Peroxide Cured Low Compression Set Nitrile |
| Material Type | Elastomer; Thermally cured; MoldingCompound |
| Chemical System | Nitrile Rubber |
| Filler | Unfilled |
| Form / Shape | Pellets |