Real Seal Company 70 A Shore Polyether Polyurethane 3370

Description
Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications. Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications. Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70 A Shore Polyether Polyurethane - 3370 - Real Seal Company
Escondido, CA, USA
70 A Shore Polyether Polyurethane
3370
70 A Shore Polyether Polyurethane 3370
Polyurethane O-rings and Sealing Systems Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications. Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Polyurethane O-rings and Sealing Systems

Real Seal is known as one of the top polyurethane seal and component product producers, with strong materials and extensive product expertise. Polyurethane is the material of choice to create longevity in products due to its resistance to abrasion and performance in punishing environments. It is an excellent engineering material, and can be formulated to meet a wide range of application specifications.

Isocyanate cured with physical properties second to none, these rings are formulated for resistance to high pressure and punishing or highly abrasive environments. Typically called out as "cast" urethane O-rings, these parts perform well in quick disconnects, high pressure hydraulic and water applications, and nail or riveting equipment.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category O-rings
Product Number 3370
Product Name 70 A Shore Polyether Polyurethane
Inside Diameter (ID) 0.0290 to 20.95 inch (0.7366 to 532 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EMI O-Rings - 2430098-1 - TE Connectivity
Specs
Inside Diameter (ID) 1.24 inch (31.5 mm)
View Details
RJT O-Ring Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.05 to 3.7 inch (26.7 to 93.9 mm)
Cross-section 0.2598 inch (6.6 mm)
View Details
PTFE O-Rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Synthetic Rubbers Polytetrafluoroethylene (PTFE)
View Details
O-Rings, Fluorocarbon (Viton®) -  - Arizona Sealing Devices, Inc.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.0700 inch (1.78 mm)
Outside Diameter (OD) 0.2031 inch (5.16 mm)
View Details