Real Seal Company 50 A Shore Polyether Polyurethane 3350

Description
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet
Description
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 A Shore Polyether Polyurethane - 3350 - Real Seal Company
Escondido, CA, USA
50 A Shore Polyether Polyurethane
3350
50 A Shore Polyether Polyurethane 3350
Premiere Polyurethane Products Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics. Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic. Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical

Premiere Polyurethane Products

Real Seal has developed a reputation for being one of the premiere urethane product suppliers in the market. Becoming the industry standrad for physical toughness, polyurethane sees active service in applications requiring resistance to abrasion, tear, and high tensile strength. Polyurethanes are also unique in that they have a number of serviceable forms, from low strength liquids to highly cross-linked thermoplastics.

Real Seal commonly handles the two most often used in the sealing industry; Thermosetting and Thermoplastic.

Although Real Seal is known for their expertise in polyurethane materials, they offer a wide array of custom made performance oriented plastic and rubber solutions for sealing and mechanical applications.

Applications include but not limited to:

  • Capacitors
  • High End Water Applications - Reverse Osmosis
  • IC Chips
  • Food and Beverage
  • Pharmaceutical / Medical
Supplier's Site Datasheet

Technical Specifications

  Real Seal Company
Product Category Dynamic Seals
Product Number 3350
Product Name 50 A Shore Polyether Polyurethane
Sealing Element or Lip Material (ASTM Abbreviation) Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Oilfield Seals - EnDura® E90SR - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Seal Type Oil / Grease Seal; Hydraulic / Pneumatic Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene (optional feature) Fluoroelastomer (FKM) (optional feature) Highly Saturated Nitrile (HNBR) (optional feature); FFKM
View Details
Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details
Seals - 2263841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3937 inch (10 mm)
View Details
ptfe backup rings -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal; Hydraulic / Pneumatic Seal; Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
Operating Temperature -328 to 500 F (-200 to 260 C)
View Details