RDP Electrosense Model 34 Tension/Compression Universal Load Cell SLC34/0500

Description
Our SLC34 load cell or force sensor is a device which converts load or force into an electrical signal. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC34 load sensor is not exposed to load or force in excess of its capability. The range of model SLC34 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC34 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC34 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC34 load cell or force sensor is a device which converts load or force into an electrical signal. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC34 load sensor is not exposed to load or force in excess of its capability. The range of model SLC34 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC34 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC34 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 34 Tension/Compression Universal Load Cell - SLC34/0500 - RDP Electrosense
Pottstown, PA, United States
Model 34 Tension/Compression Universal Load Cell
SLC34/0500
Model 34 Tension/Compression Universal Load Cell SLC34/0500
Our SLC34 load cell or force sensor is a device which converts load or force into an electrical signal. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC34 load sensor is not exposed to load or force in excess of its capability. The range of model SLC34 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC34 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC34 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC34 load cell or force sensor is a device which converts load or force into an electrical signal.
Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC34 load sensor is not exposed to load or force in excess of its capability. The range of model SLC34 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
One particular feature of this transducer is its very small size
The SLC34 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC34 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC34/0500
Product Name Model 34 Tension/Compression Universal Load Cell
Force Rating 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 75 Tension/Compression Universal Load Cell - SLC75/030000 - RDP Electrosense
Specs
Force Rating 30000 lbs (13605 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF100000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Model RLW Industrial Weighing Compression Load Cell - RLW1000 - RDP Electrosense
Specs
Force Rating 2205 lbs (1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 45 Tension/Compression Universal Load Cell - SLC45/002500 - RDP Electrosense
Specs
Force Rating 2500 lbs (1134 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details