RDM Industrial Products, Inc. Cleanroom Bench RDM-SS

Description
Type 304 stainless steel construction throughout. Units are shipped fully assembled and can be installed in minutes. Lower shelf sold as option. Top manufactured from 14 gauge, Type 304 stainless steel. ESD Classification: Conductive. (Grounding wire or drag cable required.)
Description
Type 304 stainless steel construction throughout. Units are shipped fully assembled and can be installed in minutes. Lower shelf sold as option. Top manufactured from 14 gauge, Type 304 stainless steel. ESD Classification: Conductive. (Grounding wire or drag cable required.)

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Bench - RDM-SS - RDM Industrial Products, Inc.
Milpitas, CA, USA
Cleanroom Bench
RDM-SS
Cleanroom Bench RDM-SS
Type 304 stainless steel construction throughout. Units are shipped fully assembled and can be installed in minutes. Lower shelf sold as option. Top manufactured from 14 gauge, Type 304 stainless steel. ESD Classification: Conductive. (Grounding wire or drag cable required.)
  • Type 304 stainless steel construction throughout.
  • Units are shipped fully assembled and can be installed in minutes.
  • Lower shelf sold as option.
  • Top manufactured from 14 gauge, Type 304 stainless steel.
  • ESD Classification: Conductive. (Grounding wire or drag cable required.)
Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number RDM-SS
Product Name Cleanroom Bench
Type Cleanroom
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 440902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
6 Axis Cobot Workstation -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Type Assembly or Test Bench
Features Casters (optional feature)
View Details
R workstations - R5XHG-4010 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Type Heavyduty
Length 36.0 inch (914 mm)
Width 48.0 inch (1219.20 mm)
View Details
ESD Workshop / ESD Table - l-shaped-18390-28515 - TPS Elektronik GmbH
Specs
Type Electrical
Length 72.0 inch (1830 mm)
Width 35.4 inch (900.00 mm)
View Details