This industry popular finish offers low VOC, high gloss, and static dissipative properties.
High abrasion resistance
High gloss
Non flaking
Non slippery
Low cost
Low tribogeneration generation
UL listed
No formaldehyde or phthalates
Water based
Surface resistance (RTT): 107-109 Ohms @100 volts at 12°/0 FH
Industry standard, used worldwide
RoHS Compliant
This industry popular finish offers low VOC, high gloss, and static dissipative properties.
- High abrasion resistance
- High gloss
- Non flaking
- Non slippery
- Low cost
- Low tribogeneration generation
- UL listed
- No formaldehyde or phthalates
- Water based
- Surface resistance (RTT): 107-109 Ohms @100 volts at 12°/0 FH
- Industry standard, used worldwide
- RoHS Compliant