RDM Industrial Products, Inc. Standard Duty Lift Platform 10" Lift-1000

Description
Ergonomic Table Height Adjustability (Options) Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank Switch for Electric Motor Unit can be positioned anywhere on the unit... Hand Crank is mounted on Side of Unit Manually-Adjusted Height Option w/ Leg Pins Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements above or choose from the following... "A" - 48", 60" & 72" Width (Right-to-Left) - Visit our Large Table page for more sizes... Minimum Top/Unit Widths (Required to Accommodate Hydraulic System): Electric Motor Hydraulic System: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift - 15" Min. Width or Depth 8" Lift - 17" Min. Width or Depth 10" Lift - 20" Min. Width or Depth 12" Lift - 22" Min. Width or Depth 14" Lift - 24" Min. Width or Depth 16" Lift - 26" Min. Width or Depth "B" - 30" & 36" Depth (Front-to-Back) "C" - 30" (Sitting "Desk" Height), 34" (ADA/Accessible Height), 36" (Standing Tasks) 1,000 pound capacity - 4 Leg Unit (Less Weight of Unit) 1,500 pound capacity available - 4 & 6 Leg Unit (Less Weight of Unit) 3,000 pound capacity - 4 Leg Unit (Less Weight of Unit) - Available 12" Lift Only w/ Motor Fully-Welded Tubular Steel Frame Durable Tubular Steel Table Legs w/ Leveler Feet. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Standard Duty Lift Platform - 10
Milpitas, CA, USA
Standard Duty Lift Platform
10" Lift-1000
Standard Duty Lift Platform 10" Lift-1000
Ergonomic Table Height Adjustability (Options) Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank Switch for Electric Motor Unit can be positioned anywhere on the unit... Hand Crank is mounted on Side of Unit Manually-Adjusted Height Option w/ Leg Pins Standard Sizes: We are the manufacturer - Feel free to specify your custom dimension requirements above or choose from the following... "A" - 48", 60" & 72" Width (Right-to-Left) - Visit our Large Table page for more sizes... Minimum Top/Unit Widths (Required to Accommodate Hydraulic System): Electric Motor Hydraulic System: 6" Lift - 28" Min. Width 8" Lift - 30" Min. Width 10" Lift - 32" Min. Width 12" Lift - 34" Min. Width 14" Lift - 36" Min. Width 16" Lift - 38" Min. Width Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit): 6" Lift - 15" Min. Width or Depth 8" Lift - 17" Min. Width or Depth 10" Lift - 20" Min. Width or Depth 12" Lift - 22" Min. Width or Depth 14" Lift - 24" Min. Width or Depth 16" Lift - 26" Min. Width or Depth "B" - 30" & 36" Depth (Front-to-Back) "C" - 30" (Sitting "Desk" Height), 34" (ADA/Accessible Height), 36" (Standing Tasks) 1,000 pound capacity - 4 Leg Unit (Less Weight of Unit) 1,500 pound capacity available - 4 & 6 Leg Unit (Less Weight of Unit) 3,000 pound capacity - 4 Leg Unit (Less Weight of Unit) - Available 12" Lift Only w/ Motor Fully-Welded Tubular Steel Frame Durable Tubular Steel Table Legs w/ Leveler Feet. Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel
  • Ergonomic Table Height Adjustability (Options)
    • Hydraulic-Assisted Height Adjustment w/ Electric Motor or Hand Crank
      • Switch for Electric Motor Unit can be positioned anywhere on the unit...
      • Hand Crank is mounted on Side of Unit
    • Manually-Adjusted Height Option w/ Leg Pins
  • Standard Sizes:
    • We are the manufacturer - Feel free to specify your custom dimension requirements
      above or choose from the following...
    • "A" - 48", 60" & 72" Width (Right-to-Left) - Visit our Large Table page for more sizes...
      • Minimum Top/Unit Widths (Required to Accommodate Hydraulic System):
        • Electric Motor Hydraulic System:
          • 6" Lift - 28" Min. Width
          • 8" Lift - 30" Min. Width
          • 10" Lift - 32" Min. Width
          • 12" Lift - 34" Min. Width
          • 14" Lift - 36" Min. Width
          • 16" Lift - 38" Min. Width
        • Manual Crank Hydraulic System (Min Depth if Hand Crank located at front of Unit):
          • 6" Lift - 15" Min. Width or Depth
          • 8" Lift - 17" Min. Width or Depth
          • 10" Lift - 20" Min. Width or Depth
          • 12" Lift - 22" Min. Width or Depth
          • 14" Lift - 24" Min. Width or Depth
          • 16" Lift - 26" Min. Width or Depth
    • "B" - 30" & 36" Depth (Front-to-Back)
    • "C" - 30" (Sitting "Desk" Height), 34" (ADA/Accessible Height), 36" (Standing Tasks)
  • 1,000 pound capacity - 4 Leg Unit (Less Weight of Unit)
  • 1,500 pound capacity available - 4 & 6 Leg Unit (Less Weight of Unit)
  • 3,000 pound capacity - 4 Leg Unit (Less Weight of Unit) - Available 12" Lift Only w/ Motor
  • Fully-Welded Tubular Steel Frame
  • Durable Tubular Steel Table Legs w/ Leveler Feet.
  • Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD /
    Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel
Supplier's Site
Standard Duty Lift Table - 10
Milpitas, CA, USA
Standard Duty Lift Table
10" Lift-1000
Standard Duty Lift Table 10" Lift-1000
Ergonomic Table Height Adjustability High Weight Capacity Durable Fully-Welded Tubular Steel Frame Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD / Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel Optional Workstation Accessories Including Utility & File Drawers, Storage Cabinets, Tool Trolley with Balancers
  • Ergonomic Table Height Adjustability
  • High Weight Capacity
  • Durable Fully-Welded Tubular Steel Frame
  • Many Top Options to Choose From, Including Plastic Laminate, Chemical Resistant, ESD /
    Static-Control, Solid Surface, Solid Wood (Butcher Block), Stainless Steel
  • Optional Workstation Accessories Including Utility & File Drawers, Storage Cabinets, Tool Trolley with Balancers
Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc. RDM Industrial Products, Inc.
Product Category Lifts Lifts
Product Number 10" Lift-1000 10" Lift-1000
Product Name Standard Duty Lift Platform Standard Duty Lift Table
Features Handrails or Safety Rails
Capacity 1000 lbs (454 kg) 1000 lbs (454 kg)
Lift Travel 10 inch (254 mm) 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Operated Lift & Turn Table - ATR-2524 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2500 lbs (1134 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Scissor Lift - DSL72-60 - Econo Lift Limited
Specs
Features Rotating (optional feature)
Capacity 6000 lbs (2721 kg)
Lift Travel 72 inch (1829 mm)
View Details
 - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details
Dewert Motorized Systems
Specs
Capacity 450 lbs (204 kg)
Lift Travel 28 inch (700 mm)
Width 6 inch (150 mm)
View Details