RCD Components, Inc. Shielded Radial Lead High Value Inductors RS1014 Series

Description
RADIAL LEAD HIGH VALUE INDUCTORS Electromagnetically shielded Radial lead design offers space savings Inductance range 1mH (1000uH) to 47mH is standard (10uH~120mH avail.) Premium grade materials enable high current, SRF, Q, & temperature ratings Standard tolerance is 10% (5% avail.)
Datasheet
Description
RADIAL LEAD HIGH VALUE INDUCTORS Electromagnetically shielded Radial lead design offers space savings Inductance range 1mH (1000uH) to 47mH is standard (10uH~120mH avail.) Premium grade materials enable high current, SRF, Q, & temperature ratings Standard tolerance is 10% (5% avail.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Radial Lead High Value Inductors - RS1014 Series - RCD Components, Inc.
Manchester, NH, USA
Shielded Radial Lead High Value Inductors
RS1014 Series
Shielded Radial Lead High Value Inductors RS1014 Series
RADIAL LEAD HIGH VALUE INDUCTORS Electromagnetically shielded Radial lead design offers space savings Inductance range 1mH (1000uH) to 47mH is standard (10uH~120mH avail.) Premium grade materials enable high current, SRF, Q, & temperature ratings Standard tolerance is 10% (5% avail.)

RADIAL LEAD HIGH VALUE INDUCTORS

  • Electromagnetically shielded
  • Radial lead design offers space savings
  • Inductance range 1mH (1000uH) to 47mH is standard (10uH~120mH avail.)
  • Premium grade materials enable high current, SRF, Q, & temperature ratings
  • Standard tolerance is 10% (5% avail.)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number RS1014 Series
Product Name Shielded Radial Lead High Value Inductors
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Application General Purpose
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - FIT80-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details