RCD Components, Inc. High Current Surface Mount Power Inductors PIC Series

Description
HIGH CURRENT SURFACE MOUNT POWER INDUCTORS Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance. Construction is wirewound and utilizes a ferrite core. Units are m arked with inductance value. Applications includ e noise filtering, DC/DC converters, telecom, power supplies, switching regulators, etc. Custom models available. Industry’s widest range and lowest cost! 0.68μH to 2200μH, 0.18A to 3.5A
Datasheet
Description
HIGH CURRENT SURFACE MOUNT POWER INDUCTORS Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance. Construction is wirewound and utilizes a ferrite core. Units are m arked with inductance value. Applications includ e noise filtering, DC/DC converters, telecom, power supplies, switching regulators, etc. Custom models available. Industry’s widest range and lowest cost! 0.68μH to 2200μH, 0.18A to 3.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Surface Mount Power Inductors - PIC Series - RCD Components, Inc.
Manchester, NH, USA
High Current Surface Mount Power Inductors
PIC Series
High Current Surface Mount Power Inductors PIC Series
HIGH CURRENT SURFACE MOUNT POWER INDUCTORS Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance. Construction is wirewound and utilizes a ferrite core. Units are m arked with inductance value. Applications includ e noise filtering, DC/DC converters, telecom, power supplies, switching regulators, etc. Custom models available. Industry’s widest range and lowest cost! 0.68μH to 2200μH, 0.18A to 3.5A

HIGH CURRENT SURFACE MOUNT POWER INDUCTORS

Series PIC inductors were developed to provide high current capability in an economical surface mount design. The cylindrical geometry enables a wide range of values with excellent high frequency performance. Construction is wirewound and utilizes a ferrite core. Units are m arked with inductance value. Applications includ e noise filtering, DC/DC converters, telecom, power supplies, switching regulators, etc. Custom models available.

Industry’s widest range and lowest cost!

0.68μH to 2200μH, 0.18A to 3.5A

Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PIC Series
Product Name High Current Surface Mount Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Application High Current; Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE56NG - 986293-KQ0603TTE56NG - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1660182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 47000 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details