RCD Components, Inc. Mil-C-15305 Perf. Shielded, Axial Inductors PF Series

Description
MIL-C-15305 PERF. SHIELDED, INDUCTORS FEATURES: MIL-grade performance at commercial grade prices due to automated production Electromagnetic shield Performance per MIL-C15305! Delivery from stock Tape & Reel packaging available. Standard inductance tolerance is ±10% (available to ±3%) Marking is color banded or alpha numeric.
Datasheet
Description
MIL-C-15305 PERF. SHIELDED, INDUCTORS FEATURES: MIL-grade performance at commercial grade prices due to automated production Electromagnetic shield Performance per MIL-C15305! Delivery from stock Tape & Reel packaging available. Standard inductance tolerance is ±10% (available to ±3%) Marking is color banded or alpha numeric.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mil-C-15305 Perf. Shielded, Axial Inductors - PF Series - RCD Components, Inc.
Manchester, NH, USA
Mil-C-15305 Perf. Shielded, Axial Inductors
PF Series
Mil-C-15305 Perf. Shielded, Axial Inductors PF Series
MIL-C-15305 PERF. SHIELDED, INDUCTORS FEATURES: MIL-grade performance at commercial grade prices due to automated production Electromagnetic shield Performance per MIL-C15305! Delivery from stock Tape & Reel packaging available. Standard inductance tolerance is ±10% (available to ±3%) Marking is color banded or alpha numeric.

MIL-C-15305 PERF. SHIELDED, INDUCTORS

FEATURES:

  • MIL-grade performance at commercial grade prices due to automated production
  • Electromagnetic shield
  • Performance per MIL-C15305!
  • Delivery from stock
  • Tape & Reel packaging available.
  • Standard inductance tolerance is ±10% (available to ±3%)
  • Marking is color banded or alpha numeric.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number PF Series
Product Name Mil-C-15305 Perf. Shielded, Axial Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Standard
Application Military Grade Performance
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details