RCD Components, Inc. Shielded Wirewound Inductors MSI Series

Description
SHIELDED WIREWOUND INDUCTORS RCD’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free processes (260 ° C, 10 Sec.). FEATURES: New design features lower DC resistance and increased current ratings Electromagnetic shield results in minimal coupling Epoxy molding provides superior moisture protection Compatible with flow and reflow soldering Standard values from 1uH to 1000uH (intermediate values are available
Datasheet
Description
SHIELDED WIREWOUND INDUCTORS RCD’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free processes (260 ° C, 10 Sec.). FEATURES: New design features lower DC resistance and increased current ratings Electromagnetic shield results in minimal coupling Epoxy molding provides superior moisture protection Compatible with flow and reflow soldering Standard values from 1uH to 1000uH (intermediate values are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Wirewound Inductors - MSI Series - RCD Components, Inc.
Manchester, NH, USA
Shielded Wirewound Inductors
MSI Series
Shielded Wirewound Inductors MSI Series
SHIELDED WIREWOUND INDUCTORS RCD’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free processes (260 ° C, 10 Sec.). FEATURES: New design features lower DC resistance and increased current ratings Electromagnetic shield results in minimal coupling Epoxy molding provides superior moisture protection Compatible with flow and reflow soldering Standard values from 1uH to 1000uH (intermediate values are available

SHIELDED WIREWOUND INDUCTORS

RCD’s MSI Series is ideally suited for telecom, auto, audio, and power supply line applications. The magnetic shield reduces cross talk and suppresses radiation. High tempera- ture internal construction ensures optimum heat durability compatible with lead-free processes (260 ° C, 10 Sec.).

FEATURES:

  • New design features lower DC resistance and increased current ratings
  • Electromagnetic shield results in minimal coupling
  • Epoxy molding provides superior moisture protection
  • Compatible with flow and reflow soldering
  • Standard values from 1uH to 1000uH (intermediate values are available
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number MSI Series
Product Name Shielded Wirewound Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application General Purpose; Power Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Current Rod Core Inductor - FIRCH-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.6 microH
DCR 0.0100 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details