The HL Series High Current Power Chokes from RCD Components, Inc. are designed for high current applications, offering inductance values ranging from 2.7µH to 100,000µH and current ratings up to 15.5A. These chokes utilize high saturation cores and flame retardant shrink tubing, making them suitable for switching power supply circuits. The series includes options for military screening per MIL-PRF-15305 Group A, and customization is available for non-standard values and sizes. The inductance is measured at high frequency, and the components are RoHS compliant and compatible with lead-free soldering processes. Typical applications include DC/DC converters, EMI suppression, and audio equipment. The temperature range for operation is from -55°C to +125°C, with a maximum temperature rise of 20°C at full rated current.
HIGH CURRENT POWER CHOKES
HL chokes are s pecifically designed for high c urrent applications. The use of high saturation cores and flame retardant shrink tubing makes them ideal for s witching power supply circuits.'
| RCD Components, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | HL Series |
| Product Name | High Current Power Chokes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole |
| Technology | Standard |
| Application | High Current |
| Configuration | Fixed |