RCD Components, Inc. Power Surface Mount Inductors, Shielded And Non-shielded HI330 Series

Description
POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED RCD’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to satisfy a wide variety of applications including board mounted DC-DC converters, mini power supplies, voltage multiplying circuits, and a host of power applications where space is at a premium. A wide range of made- to-order sizes are available in shielded and non-shielded versions including super low-profile models (HI330 & HI500 are the most popular sizes). High current in small SM package Cost effective Low DC resistance, high power-to-size ratio
Datasheet
Description
POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED RCD’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to satisfy a wide variety of applications including board mounted DC-DC converters, mini power supplies, voltage multiplying circuits, and a host of power applications where space is at a premium. A wide range of made- to-order sizes are available in shielded and non-shielded versions including super low-profile models (HI330 & HI500 are the most popular sizes). High current in small SM package Cost effective Low DC resistance, high power-to-size ratio
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Surface Mount Inductors, Shielded And Non-shielded - HI330 Series - RCD Components, Inc.
Manchester, NH, USA
Power Surface Mount Inductors, Shielded And Non-shielded
HI330 Series
Power Surface Mount Inductors, Shielded And Non-shielded HI330 Series
POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED RCD’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to satisfy a wide variety of applications including board mounted DC-DC converters, mini power supplies, voltage multiplying circuits, and a host of power applications where space is at a premium. A wide range of made- to-order sizes are available in shielded and non-shielded versions including super low-profile models (HI330 & HI500 are the most popular sizes). High current in small SM package Cost effective Low DC resistance, high power-to-size ratio

POWER SM INDUCTORS, SHIELDED AND NON_SHIELDED

RCD’s HI Series represents the ultimate in low cost power inductors. Constructed from high-performance materials optimized for power surface mount applications, and designed to satisfy a wide variety of applications including board mounted DC-DC converters, mini power supplies, voltage multiplying circuits, and a host of power applications where space is at a premium. A wide range of made- to-order sizes are available in shielded and non-shielded versions including super low-profile models (HI330 & HI500 are the most popular sizes).

  • High current in small SM package
  • Cost effective
  • Low DC resistance, high power-to-size ratio
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Inductors, Coils, and Chokes
Product Number HI330 Series
Product Name Power Surface Mount Inductors, Shielded And Non-shielded
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Application Power Choke; Military Screening
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176640-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details