RCD Components, Inc. Through Hole Resistors GP55-4752-FTW

Description
RES 47.5K OHM 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 47.5K OHM 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-GP55-4752-FTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-GP55-4752-FTWTR-ND
Through Hole Resistors 4855-GP55-4752-FTWTR-ND
RES 47.5K OHM 1% 1/4W AXIAL

RES 47.5K OHM 1% 1/4W AXIAL

Buy Now Datasheet
Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial - 70183657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
70183657
Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial 70183657
RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered. Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available) Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms

RGD's GP Series precision metal films offer high performance and reliability. Pulse tolerant design, flameproof (FP meet UL94V-0), cut and formed leads, burn-in and screening offered.

  • Standard Tolerance: ±1%, 100 ppm (±0.1%, 25 ppm Available)
  • Standard and Miniature Sizes Available from 1 Ohm to 22.1 Megohms
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-GP55-4752-FTWTR-ND 70183657
Product Name Through Hole Resistors Resistor;Metal Film;Res 47.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722224 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details