RCD Components, Inc. Res, Thin Film, 10K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines) BLU0805-1002-TT10W

Description
RES, THIN FILM, 10K, 0.01%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes
Description
RES, THIN FILM, 10K, 0.01%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 10K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines) - 46M2778 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines)
46M2778
Res, Thin Film, 10K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines) 46M2778
RES, THIN FILM, 10K, 0.01%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.125W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thin Film, 10K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines) - 46M2777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines)
46M2777
Res, Thin Film, 10K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines) 46M2777
RES, THIN FILM, 10K, 0.01%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.01%, 0.125W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.01%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 46M2778 46M2777
Product Name Res, Thin Film, 10K, 0.01%, 0.125W, 0805, Reel; Resistance Rcd (Resistors Coils Delaylines) Res, Thin Film, 10K, 0.01%, 0.125W, 0805; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Coiled Wire Resistor; Thin Film (Chip) Coiled Wire Resistor; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details