RES THIN FILM 0.10W 215 OHM 0.1%
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4855-BLU0603-2150-BT25WTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 215 ohms |