RES 0.033 OHM 5% 5W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4855-160-R033-JTWTR-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 0.0330 ohms |