RCA Connector A Rca TPH521

Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.6m; Cable Length - Imperial:12ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:
Description
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.6m; Cable Length - Imperial:12ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Connector A Rca - 85T9398 - Newark, An Avnet Company
Chicago, IL, United States
Connector A Rca
85T9398
Connector A Rca 85T9398
Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.6m; Cable Length - Imperial:12ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3.6m; Cable Length - Imperial:12ft; USB Standard:USB 2.0; Jacket Color:Black; Electronic Marking:-; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85T9398
Product Name Connector A Rca
Cable Length 11.81 ft (36 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
ZK2002-2164-0xxx | Sensor cable, with LED, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers