RCA Cable Shielding Rca AH1850R

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Rca - 93X7554 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Rca
93X7554
Cable Shielding Rca 93X7554
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7554
Product Name Cable Shielding Rca
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details