RCA Cable Shielding Rca AH18100SR

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.4m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.4m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Rca - 93X7553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Rca
93X7553
Cable Shielding Rca 93X7553
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.4m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.4m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7553
Product Name Cable Shielding Rca
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1939 9pin female to DB9 female - QLC16012 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details