RCA Cable Shielding Rca AH16250SR

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Rca - 93X7551 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Rca
93X7551
Cable Shielding Rca 93X7551
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7551
Product Name Cable Shielding Rca
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details