RCA Cable Shielding Rca AH1450SR

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Rca - 93X7549 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Rca
93X7549
Cable Shielding Rca 93X7549
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):50ft; Reel Length (Metric):15.2m; Jacket Color:-; No. of Max Strands x Strand Size:-; Conductor Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7549
Product Name Cable Shielding Rca
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details