FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination.
The standard product is supplied with FIBERGLIDE® self-lubricated bearing liners, polyurethane seals and a steel body. Other materials and sizes can be supplied. Consult Transport Dynamics Engineering Department. These components can also be supplied with single seals or without seals on special order.
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | SJR7248 |
| Product Name | Fiberglide® Self-Lubricating Bearings, Sealed Journal Bearings |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Shaft OD | 4.5000 inch (114.30 mm) |
| Housing Bore | 5.2475 to 5.2500 inch (133.29 to 133.35 mm) |
| Bearing ID | 4.5000 inch (114.30 mm) |