RBC Bearings Fiberglide® Self-Lubricating Bearings, Sealed Journal Bearings SJR7232

Description
FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination. The standard product is supplied with FIBERGLIDE® self-lubricated bearing liners, polyurethane seals and a steel body. Other materials and sizes can be supplied. Consult Transport Dynamics Engineering Department. These components can also be supplied with single seals or without seals on special order.
Description
FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination. The standard product is supplied with FIBERGLIDE® self-lubricated bearing liners, polyurethane seals and a steel body. Other materials and sizes can be supplied. Consult Transport Dynamics Engineering Department. These components can also be supplied with single seals or without seals on special order.

Suppliers

Company
Product
Description
Supplier Links
Fiberglide® Self-Lubricating Bearings, Sealed Journal Bearings - SJR7232 - RBC Bearings
Oxford, CT, USA
Fiberglide® Self-Lubricating Bearings, Sealed Journal Bearings
SJR7232
Fiberglide® Self-Lubricating Bearings, Sealed Journal Bearings SJR7232
FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination. The standard product is supplied with FIBERGLIDE® self-lubricated bearing liners, polyurethane seals and a steel body. Other materials and sizes can be supplied. Consult Transport Dynamics Engineering Department. These components can also be supplied with single seals or without seals on special order.

FIBERGLIDE® SJR Series sealed journal bearings were developed for demanding applications in contaminated environments. Polyurethane seals are integral to the bearing and are highly resistant to abrasion and fluid contamination.

The standard product is supplied with FIBERGLIDE® self-lubricated bearing liners, polyurethane seals and a steel body. Other materials and sizes can be supplied. Consult Transport Dynamics Engineering Department. These components can also be supplied with single seals or without seals on special order.

Supplier's Site

Technical Specifications

  RBC Bearings
Product Category Plain Bearings and Sleeve Bearings
Product Number SJR7232
Product Name Fiberglide® Self-Lubricating Bearings, Sealed Journal Bearings
Bushing Type Sleeve
Design Units Inch
Shaft OD 4.5000 inch (114.30 mm)
Housing Bore 5.2475 to 5.2500 inch (133.29 to 133.35 mm)
Bearing ID 4.5000 inch (114.30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Guide Roller Bushings Eccentric - BX-4 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3750 inch (9.52 mm)
View Details
Custom Fixed Profile Fluid Film Journal Bearings -  - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
IRR: Inner Ring Races - IRR-1-1/8-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.1250 inch (28.57 mm)
View Details
EP79™ Solid Polymer Polymer Plain Bearings - 005 EP79 - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Plastic
Self-lubricating Self-Lubricating / Oil Impregnated
View Details