Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORMB90 |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.6063 inch (117.00 mm) |
| Housing Bore | 5.1181 inch (130.00 mm) |
| Bearing ID | 3.5433 inch (90.00 mm) |