ORMB90-SS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB90-SS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB90-SS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB90-SS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
4.6063 inch (117.00 mm)
|
|
Housing Bore
|
5.1181 inch (130.00 mm)
|
|
Bearing ID
|
3.5433 inch (90.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Bushing Type
Sleeve; Flanged
Bearing Surface
Solid Lubricant Inserts; (Lined Bearing Surface)
Body
Cast Bronze
View Details
Bushing Type
Sleeve
Design Units
Inch; Metric
Bearing ID
0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.2510 inch (6.38 mm)
View Details