Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORMB80 |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 4.2126 inch (107.00 mm) |
| Housing Bore | 4.7244 inch (120.00 mm) |
| Bearing ID | 3.1496 inch (80.00 mm) |