Spherical Plain Bearing
| RBC Bearings | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | ORMB70 |
| Product Name | Radial Spherical Plain Bearings, Standard |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 3.7008 inch (94.00 mm) |
| Housing Bore | 4.1339 inch (105.00 mm) |
| Bearing ID | 2.7559 inch (70.00 mm) |