ORMB60-SS -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB60-SS
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB60-SS
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB60-SS |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
3.1890 inch (81.00 mm)
|
|
Housing Bore
|
3.5433 inch (90.00 mm)
|
|
Bearing ID
|
2.3622 inch (60.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Modern Linear Incorporated
Bushing Type
Flanged
Design Units
Inch
Bearing ID
0.5630 inch (14.30 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Bushing Type
Sleeve
Design Units
Metric
Housing Bore
0.3937 inch (10.00 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Graphite / Metal Alloy
Operating Temperature
-328 to 1112 F (-200 to 600 C)
View Details