ORMB50 -- RADIAL SPHERICAL PLAIN BEARINGS, STANDARD
RBC Bearings
Radial Spherical Plain Bearings, Standard
ORMB50
Description
Spherical Plain Bearing
Description
Spherical Plain Bearing
Suppliers
Radial Spherical Plain Bearings, Standard
ORMB50
Supplier's Site
Technical Specifications
|
Product Category
|
Plain Bearings and Sleeve Bearings |
|
Product Number
|
ORMB50 |
|
Product Name
|
Radial Spherical Plain Bearings, Standard |
|
Bushing Type
|
Sleeve
|
|
Design Units
|
Metric
|
|
Shaft OD
|
2.6378 inch (67.00 mm)
|
|
Housing Bore
|
2.9528 inch (75.00 mm)
|
|
Bearing ID
|
1.9685 inch (50.00 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Accurate Bushing Company, Inc.
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
1.5000 inch (38.10 mm)
View Details
Bushing Type
Sleeve
Design Units
Inch
Bearing ID
0.6710 inch (17.04 mm)
View Details
Bushing Type
Sleeve; Flanged
Bearing Surface
Bronze - Sintered; (Lined Bearing Surface)
Body
Steel
View Details
Bushing Type
Sleeve
Bearing OD
0.9449 inch (24.00 mm)
Bearing Surface
Oil Retaining Tin Bronze
View Details